Capital Lighting, Inc. 9396-15 Landscape Ltg.-Deck & Patio 697184

Description
PRODUCT DETAILS / SPECS Width/Dia: 2.13 Height: 2.25 Length 2.25 Bulb Type: T5 Qty: 1 Wattage: 18 Finish: White Product Name: Deck, Rail, Wall Downlight UPC: 785652093968 Category: Landscape Lighting Safety Rating: UL/cUL Safety Listing: Wet Chain: 36`` Wire: 36``
Description
PRODUCT DETAILS / SPECS Width/Dia: 2.13 Height: 2.25 Length 2.25 Bulb Type: T5 Qty: 1 Wattage: 18 Finish: White Product Name: Deck, Rail, Wall Downlight UPC: 785652093968 Category: Landscape Lighting Safety Rating: UL/cUL Safety Listing: Wet Chain: 36`` Wire: 36``

Suppliers

Company
Product
Description
Supplier Links
9396-15 Landscape Ltg.-Deck & Patio - 697184 - Capital Lighting, Inc.
Columbus, OH, USA
9396-15 Landscape Ltg.-Deck & Patio
697184
9396-15 Landscape Ltg.-Deck & Patio 697184
PRODUCT DETAILS / SPECS Width/Dia: 2.13 Height: 2.25 Length 2.25 Bulb Type: T5 Qty: 1 Wattage: 18 Finish: White Product Name: Deck, Rail, Wall Downlight UPC: 785652093968 Category: Landscape Lighting Safety Rating: UL/cUL Safety Listing: Wet Chain: 36`` Wire: 36``

PRODUCT DETAILS / SPECS
Width/Dia: 2.13
Height: 2.25
Length 2.25
Bulb
Type: T5
Qty: 1
Wattage: 18
Finish: White
Product Name: Deck, Rail, Wall Downlight
UPC: 785652093968
Category: Landscape Lighting
Safety Rating: UL/cUL
Safety Listing: Wet
Chain: 36``
Wire: 36``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 697184
Product Name 9396-15 Landscape Ltg.-Deck & Patio
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856545 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details