Capital Lighting, Inc. 88131-12 Exterior -Wall Mount 697177

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 9.88 Length 9.88 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Product Name: One Light Outdoor Wall Lantern UPC: 785652813108 Category: Outdoor Lighting Connection: Cap Nuts Safety Rating: cUL Safety Listing: Wet Chain: 6.5`` Wire: 6.5``
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 9.88 Length 9.88 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Product Name: One Light Outdoor Wall Lantern UPC: 785652813108 Category: Outdoor Lighting Connection: Cap Nuts Safety Rating: cUL Safety Listing: Wet Chain: 6.5`` Wire: 6.5``

Suppliers

Company
Product
Description
Supplier Links
88131-12 Exterior -Wall Mount - 697177 - Capital Lighting, Inc.
Columbus, OH, USA
88131-12 Exterior -Wall Mount
697177
88131-12 Exterior -Wall Mount 697177
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 9.88 Length 9.88 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Product Name: One Light Outdoor Wall Lantern UPC: 785652813108 Category: Outdoor Lighting Connection: Cap Nuts Safety Rating: cUL Safety Listing: Wet Chain: 6.5`` Wire: 6.5``

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 9.88
Length 9.88
Extension: 8
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Black
Product Name: One Light Outdoor Wall Lantern
UPC: 785652813108
Category: Outdoor Lighting
Connection: Cap Nuts
Safety Rating: cUL
Safety Listing: Wet
Chain: 6.5``
Wire: 6.5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 697177
Product Name 88131-12 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798555 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.47 m(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details