Capital Lighting, Inc. 88137-08 Exterior -Wall Mount 697173

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.16 Height: 14.69 Length 14.69 Extension: 10 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Textured Rust Patina Product Name: One Light Outdoor Wall Lantern UPC: 785652881268 Category: Outdoor Lighting Connection: Cap Nuts Safety Rating: ETL Safety Listing: Wet Chain: 6.5`` Wire: 6.5``
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.16 Height: 14.69 Length 14.69 Extension: 10 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Textured Rust Patina Product Name: One Light Outdoor Wall Lantern UPC: 785652881268 Category: Outdoor Lighting Connection: Cap Nuts Safety Rating: ETL Safety Listing: Wet Chain: 6.5`` Wire: 6.5``

Suppliers

Company
Product
Description
Supplier Links
88137-08 Exterior -Wall Mount - 697173 - Capital Lighting, Inc.
Columbus, OH, USA
88137-08 Exterior -Wall Mount
697173
88137-08 Exterior -Wall Mount 697173
PRODUCT DETAILS / SPECS Width/Dia: 8.16 Height: 14.69 Length 14.69 Extension: 10 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Textured Rust Patina Product Name: One Light Outdoor Wall Lantern UPC: 785652881268 Category: Outdoor Lighting Connection: Cap Nuts Safety Rating: ETL Safety Listing: Wet Chain: 6.5`` Wire: 6.5``

PRODUCT DETAILS / SPECS
Width/Dia: 8.16
Height: 14.69
Length 14.69
Extension: 10
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Textured Rust Patina
Product Name: One Light Outdoor Wall Lantern
UPC: 785652881268
Category: Outdoor Lighting
Connection: Cap Nuts
Safety Rating: ETL
Safety Listing: Wet
Chain: 6.5``
Wire: 6.5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 697173
Product Name 88137-08 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Cabinet Lighting - 1947697 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details