Capital Lighting, Inc. 94897-71 Semi-Flush Mts.-Spot Lights 697001

Description
PRODUCT DETAILS / SPECS Width/Dia: 3.19 Height: 4.25 Length 4.25 Bulb Type: GU10 Qty: 1 Wattage: 20 Finish: Antique Bronze Product Name: Contemporary Monopoint Track Head UPC: 785652489716 Category: Ambiance Lighting Systems Connection: Cap Nuts Safety Rating: cUL Safety Listing: Damp Canopy: D:5`` DP:13/32``
Description
PRODUCT DETAILS / SPECS Width/Dia: 3.19 Height: 4.25 Length 4.25 Bulb Type: GU10 Qty: 1 Wattage: 20 Finish: Antique Bronze Product Name: Contemporary Monopoint Track Head UPC: 785652489716 Category: Ambiance Lighting Systems Connection: Cap Nuts Safety Rating: cUL Safety Listing: Damp Canopy: D:5`` DP:13/32``

Suppliers

Company
Product
Description
Supplier Links
94897-71 Semi-Flush Mts.-Spot Lights - 697001 - Capital Lighting, Inc.
Columbus, OH, USA
94897-71 Semi-Flush Mts.-Spot Lights
697001
94897-71 Semi-Flush Mts.-Spot Lights 697001
PRODUCT DETAILS / SPECS Width/Dia: 3.19 Height: 4.25 Length 4.25 Bulb Type: GU10 Qty: 1 Wattage: 20 Finish: Antique Bronze Product Name: Contemporary Monopoint Track Head UPC: 785652489716 Category: Ambiance Lighting Systems Connection: Cap Nuts Safety Rating: cUL Safety Listing: Damp Canopy: D:5`` DP:13/32``

PRODUCT DETAILS / SPECS
Width/Dia: 3.19
Height: 4.25
Length 4.25
Bulb
Type: GU10
Qty: 1
Wattage: 20
Finish: Antique Bronze
Product Name: Contemporary Monopoint Track Head
UPC: 785652489716
Category: Ambiance Lighting Systems
Connection: Cap Nuts
Safety Rating: cUL
Safety Listing: Damp
Canopy: D:5`` DP:13/32``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 697001
Product Name 94897-71 Semi-Flush Mts.-Spot Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 1901835 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 108 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details