Capital Lighting, Inc. 5411AC/SILK Pendants-Fabric Shade 696899

Description
PRODUCT DETAILS / SPECS Width/Dia: 45.25 Height: 72.25 Bulb Type: Medium Qty: 12 Wattage: 100 Finish: Antique Copper Product Name: 12 Light Three Tier Foyer Lantern
Description
PRODUCT DETAILS / SPECS Width/Dia: 45.25 Height: 72.25 Bulb Type: Medium Qty: 12 Wattage: 100 Finish: Antique Copper Product Name: 12 Light Three Tier Foyer Lantern

Suppliers

Company
Product
Description
Supplier Links
5411AC/SILK Pendants-Fabric Shade - 696899 - Capital Lighting, Inc.
Columbus, OH, USA
5411AC/SILK Pendants-Fabric Shade
696899
5411AC/SILK Pendants-Fabric Shade 696899
PRODUCT DETAILS / SPECS Width/Dia: 45.25 Height: 72.25 Bulb Type: Medium Qty: 12 Wattage: 100 Finish: Antique Copper Product Name: 12 Light Three Tier Foyer Lantern

PRODUCT DETAILS / SPECS
Width/Dia: 45.25
Height: 72.25
Bulb
Type: Medium
Qty: 12
Wattage: 100
Finish: Antique Copper
Product Name: 12 Light Three Tier Foyer Lantern

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 696899
Product Name 5411AC/SILK Pendants-Fabric Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Low Bay & High Bay Lighting - 147188 - RS Components, Ltd.
Specs
Fixture Type Flood Lights
Lighting Fixture Dimensions 143mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details