Capital Lighting, Inc. 5534TO/1586 Mid. Chandeliers-Glass Up 696898

Description
PRODUCT DETAILS / SPECS Width/Dia: 32.50 Height: 30.50 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Tortoise Shell Product Name: Six Light Chandelier Glass: Tortoise
Description
PRODUCT DETAILS / SPECS Width/Dia: 32.50 Height: 30.50 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Tortoise Shell Product Name: Six Light Chandelier Glass: Tortoise

Suppliers

Company
Product
Description
Supplier Links
5534TO/1586 Mid. Chandeliers-Glass Up - 696898 - Capital Lighting, Inc.
Columbus, OH, USA
5534TO/1586 Mid. Chandeliers-Glass Up
696898
5534TO/1586 Mid. Chandeliers-Glass Up 696898
PRODUCT DETAILS / SPECS Width/Dia: 32.50 Height: 30.50 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Tortoise Shell Product Name: Six Light Chandelier Glass: Tortoise

PRODUCT DETAILS / SPECS
Width/Dia: 32.50
Height: 30.50
Bulb
Type: Medium
Qty: 6
Wattage: 100
Finish: Tortoise Shell
Product Name: Six Light Chandelier
Glass: Tortoise

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 696898
Product Name 5534TO/1586 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Cabinet Lighting - 1940415 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 873 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details