Capital Lighting, Inc. 5414AC/MICA Mid. Chandeliers-Other 696897

Description
PRODUCT DETAILS / SPECS Width/Dia: 30.50 Height: 32.40 Bulb Type: Candelabra Qty: 16 Wattage: 60 Finish: Antique Copper Product Name: 16 Light Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 30.50 Height: 32.40 Bulb Type: Candelabra Qty: 16 Wattage: 60 Finish: Antique Copper Product Name: 16 Light Chandelier

Suppliers

Company
Product
Description
Supplier Links
5414AC/MICA Mid. Chandeliers-Other - 696897 - Capital Lighting, Inc.
Columbus, OH, USA
5414AC/MICA Mid. Chandeliers-Other
696897
5414AC/MICA Mid. Chandeliers-Other 696897
PRODUCT DETAILS / SPECS Width/Dia: 30.50 Height: 32.40 Bulb Type: Candelabra Qty: 16 Wattage: 60 Finish: Antique Copper Product Name: 16 Light Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 30.50
Height: 32.40
Bulb
Type: Candelabra
Qty: 16
Wattage: 60
Finish: Antique Copper
Product Name: 16 Light Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 696897
Product Name 5414AC/MICA Mid. Chandeliers-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1884158 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lamp Type Fluorescent
Lighting Fixture Dimensions 1.5 m(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details