Capital Lighting, Inc. 5415AC/SILK Pendants-Fabric Shade 696894

Description
PRODUCT DETAILS / SPECS Width/Dia: 27.50 Height: 33.60 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Antique Copper Product Name: Four Light Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 27.50 Height: 33.60 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Antique Copper Product Name: Four Light Pendant

Suppliers

Company
Product
Description
Supplier Links
5415AC/SILK Pendants-Fabric Shade - 696894 - Capital Lighting, Inc.
Columbus, OH, USA
5415AC/SILK Pendants-Fabric Shade
696894
5415AC/SILK Pendants-Fabric Shade 696894
PRODUCT DETAILS / SPECS Width/Dia: 27.50 Height: 33.60 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Antique Copper Product Name: Four Light Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 27.50
Height: 33.60
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Antique Copper
Product Name: Four Light Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 696894
Product Name 5415AC/SILK Pendants-Fabric Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318156 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details