Capital Lighting, Inc. 5459BG/NS105 Pendants-Bowl Style 696890

Description
PRODUCT DETAILS / SPECS Width/Dia: 40.00 Height: 36.50 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Bellagio Product Name: Six Light Pendant Glass: Budda Leaf
Description
PRODUCT DETAILS / SPECS Width/Dia: 40.00 Height: 36.50 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Bellagio Product Name: Six Light Pendant Glass: Budda Leaf

Suppliers

Company
Product
Description
Supplier Links
5459BG/NS105 Pendants-Bowl Style - 696890 - Capital Lighting, Inc.
Columbus, OH, USA
5459BG/NS105 Pendants-Bowl Style
696890
5459BG/NS105 Pendants-Bowl Style 696890
PRODUCT DETAILS / SPECS Width/Dia: 40.00 Height: 36.50 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Bellagio Product Name: Six Light Pendant Glass: Budda Leaf

PRODUCT DETAILS / SPECS
Width/Dia: 40.00
Height: 36.50
Bulb
Type: Medium
Qty: 6
Wattage: 60
Finish: Bellagio
Product Name: Six Light Pendant
Glass: Budda Leaf

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 696890
Product Name 5459BG/NS105 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859934 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details