Capital Lighting, Inc. 5550AC/ANTQ Mini Pendants-Rod 696879

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 33.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Copper Product Name: One Light Mini Pendant Glass: Antique Filigree
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 33.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Copper Product Name: One Light Mini Pendant Glass: Antique Filigree

Suppliers

Company
Product
Description
Supplier Links
5550AC/ANTQ Mini Pendants-Rod - 696879 - Capital Lighting, Inc.
Columbus, OH, USA
5550AC/ANTQ Mini Pendants-Rod
696879
5550AC/ANTQ Mini Pendants-Rod 696879
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 33.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Copper Product Name: One Light Mini Pendant Glass: Antique Filigree

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 33.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Antique Copper
Product Name: One Light Mini Pendant
Glass: Antique Filigree

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 696879
Product Name 5550AC/ANTQ Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Cabinet Lighting - 1940417 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.173 m(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details