Capital Lighting, Inc. 5767SZ Bathroom Fixtures-Three Lights 696875

Description
PRODUCT DETAILS / SPECS Width/Dia: 21.50 Height: 11.30 Extension: 8.5 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Satin Bronze Product Name: Three Light Bathroom Lights Glass: Calcite
Description
PRODUCT DETAILS / SPECS Width/Dia: 21.50 Height: 11.30 Extension: 8.5 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Satin Bronze Product Name: Three Light Bathroom Lights Glass: Calcite

Suppliers

Company
Product
Description
Supplier Links
5767SZ Bathroom Fixtures-Three Lights - 696875 - Capital Lighting, Inc.
Columbus, OH, USA
5767SZ Bathroom Fixtures-Three Lights
696875
5767SZ Bathroom Fixtures-Three Lights 696875
PRODUCT DETAILS / SPECS Width/Dia: 21.50 Height: 11.30 Extension: 8.5 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Satin Bronze Product Name: Three Light Bathroom Lights Glass: Calcite

PRODUCT DETAILS / SPECS
Width/Dia: 21.50
Height: 11.30
Extension: 8.5
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Satin Bronze
Product Name: Three Light Bathroom Lights
Glass: Calcite

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 696875
Product Name 5767SZ Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2410006 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details