Capital Lighting, Inc. 5672SL/1350 Mid. Chandeliers-Glass Up 696874

Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 25.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Solid Stainless Steel Product Name: Three Light Chandelier Glass: Waterfall
Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 25.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Solid Stainless Steel Product Name: Three Light Chandelier Glass: Waterfall

Suppliers

Company
Product
Description
Supplier Links
5672SL/1350 Mid. Chandeliers-Glass Up - 696874 - Capital Lighting, Inc.
Columbus, OH, USA
5672SL/1350 Mid. Chandeliers-Glass Up
696874
5672SL/1350 Mid. Chandeliers-Glass Up 696874
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 25.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Solid Stainless Steel Product Name: Three Light Chandelier Glass: Waterfall

PRODUCT DETAILS / SPECS
Width/Dia: 25.00
Height: 25.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Solid Stainless Steel
Product Name: Three Light Chandelier
Glass: Waterfall

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 696874
Product Name 5672SL/1350 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 1947692 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details