Capital Lighting, Inc. 5695TP/PEARL Sconces-Single Glass 696871

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 11.50 Extension: 7.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Tawny Port Product Name: One Light Wall Bracket Glass: Pearl
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 11.50 Extension: 7.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Tawny Port Product Name: One Light Wall Bracket Glass: Pearl

Suppliers

Company
Product
Description
Supplier Links
5695TP/PEARL Sconces-Single Glass - 696871 - Capital Lighting, Inc.
Columbus, OH, USA
5695TP/PEARL Sconces-Single Glass
696871
5695TP/PEARL Sconces-Single Glass 696871
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 11.50 Extension: 7.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Tawny Port Product Name: One Light Wall Bracket Glass: Pearl

PRODUCT DETAILS / SPECS
Width/Dia: 5.50
Height: 11.50
Extension: 7.5
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Tawny Port
Product Name: One Light Wall Bracket
Glass: Pearl

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 696871
Product Name 5695TP/PEARL Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 2892326 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.8m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details