Capital Lighting, Inc. 9417BB Exterior -Hanging 696865

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.75 Height: 36.25 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Burnished Bronze Product Name: Two Light Outdoor Hanging Lantern Glass: Clear Hammered
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.75 Height: 36.25 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Burnished Bronze Product Name: Two Light Outdoor Hanging Lantern Glass: Clear Hammered

Suppliers

Company
Product
Description
Supplier Links
9417BB Exterior -Hanging - 696865 - Capital Lighting, Inc.
Columbus, OH, USA
9417BB Exterior -Hanging
696865
9417BB Exterior -Hanging 696865
PRODUCT DETAILS / SPECS Width/Dia: 11.75 Height: 36.25 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Burnished Bronze Product Name: Two Light Outdoor Hanging Lantern Glass: Clear Hammered

PRODUCT DETAILS / SPECS
Width/Dia: 11.75
Height: 36.25
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Burnished Bronze
Product Name: Two Light Outdoor Hanging Lantern
Glass: Clear Hammered

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 696865
Product Name 9417BB Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2061276 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details