Capital Lighting, Inc. 9392WT Exterior -Wall Mount 696860

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 22.25 Extension: 16.5 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Walnut Product Name: Three Light Outdoor Wall Lantern Glass: Ecru
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 22.25 Extension: 16.5 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Walnut Product Name: Three Light Outdoor Wall Lantern Glass: Ecru

Suppliers

Company
Product
Description
Supplier Links
9392WT Exterior -Wall Mount - 696860 - Capital Lighting, Inc.
Columbus, OH, USA
9392WT Exterior -Wall Mount
696860
9392WT Exterior -Wall Mount 696860
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 22.25 Extension: 16.5 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Walnut Product Name: Three Light Outdoor Wall Lantern Glass: Ecru

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 22.25
Extension: 16.5
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Walnut
Product Name: Three Light Outdoor Wall Lantern
Glass: Ecru

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 696860
Product Name 9392WT Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Batten Lights - 286473 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1459mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details