Capital Lighting, Inc. 5923AV Large Chandeliers-Candle 696846

Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 45.00 Bulb Type: Candelabra Qty: 12 Wattage: 60 Finish: Avignon Product Name: 12 Light Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 45.00 Bulb Type: Candelabra Qty: 12 Wattage: 60 Finish: Avignon Product Name: 12 Light Chandelier

Suppliers

Company
Product
Description
Supplier Links
5923AV Large Chandeliers-Candle - 696846 - Capital Lighting, Inc.
Columbus, OH, USA
5923AV Large Chandeliers-Candle
696846
5923AV Large Chandeliers-Candle 696846
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 45.00 Bulb Type: Candelabra Qty: 12 Wattage: 60 Finish: Avignon Product Name: 12 Light Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 32.00
Height: 45.00
Bulb
Type: Candelabra
Qty: 12
Wattage: 60
Finish: Avignon
Product Name: 12 Light Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 696846
Product Name 5923AV Large Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2105492 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details