Capital Lighting, Inc. 9001MB Exterior -Wall Mount 696845

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.75 Height: 19.50 Extension: 13 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Textured Matte Black Product Name: Two Light Outdoor Wall Lantern Glass: Clear Seedy
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.75 Height: 19.50 Extension: 13 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Textured Matte Black Product Name: Two Light Outdoor Wall Lantern Glass: Clear Seedy

Suppliers

Company
Product
Description
Supplier Links
9001MB Exterior -Wall Mount - 696845 - Capital Lighting, Inc.
Columbus, OH, USA
9001MB Exterior -Wall Mount
696845
9001MB Exterior -Wall Mount 696845
PRODUCT DETAILS / SPECS Width/Dia: 10.75 Height: 19.50 Extension: 13 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Textured Matte Black Product Name: Two Light Outdoor Wall Lantern Glass: Clear Seedy

PRODUCT DETAILS / SPECS
Width/Dia: 10.75
Height: 19.50
Extension: 13
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Textured Matte Black
Product Name: Two Light Outdoor Wall Lantern
Glass: Clear Seedy

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 696845
Product Name 9001MB Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details