Capital Lighting, Inc. 9459TO Exterior -Post/Pier Head 696834

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 23.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Tortoise Shell Product Name: One Light Outdoor Post Mount Glass: Amber Etched
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 23.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Tortoise Shell Product Name: One Light Outdoor Post Mount Glass: Amber Etched

Suppliers

Company
Product
Description
Supplier Links
9459TO Exterior -Post/Pier Head - 696834 - Capital Lighting, Inc.
Columbus, OH, USA
9459TO Exterior -Post/Pier Head
696834
9459TO Exterior -Post/Pier Head 696834
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 23.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Tortoise Shell Product Name: One Light Outdoor Post Mount Glass: Amber Etched

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 23.50
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Tortoise Shell
Product Name: One Light Outdoor Post Mount
Glass: Amber Etched

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 696834
Product Name 9459TO Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892163 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.566m(L)
View Details
Slimline Enclosure Light, On/Off Switch - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Fluorescent Lights; Wall Fixture
Lamp Type Fluorescent
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details