Capital Lighting, Inc. JS1505BN Mini Pendants-Drum Shades 696785

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 48.00 Bulb Qty: 1 Wattage: 100 Finish: Brushed Nickel Weight: 6 Product Name: One Light Pendant UPC: 611728151907 Category: Mini Pendant Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 48.00 Bulb Qty: 1 Wattage: 100 Finish: Brushed Nickel Weight: 6 Product Name: One Light Pendant UPC: 611728151907 Category: Mini Pendant Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
JS1505BN Mini Pendants-Drum Shades - 696785 - Capital Lighting, Inc.
Columbus, OH, USA
JS1505BN Mini Pendants-Drum Shades
696785
JS1505BN Mini Pendants-Drum Shades 696785
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 48.00 Bulb Qty: 1 Wattage: 100 Finish: Brushed Nickel Weight: 6 Product Name: One Light Pendant UPC: 611728151907 Category: Mini Pendant Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 5.50
Height: 48.00
Bulb
Qty: 1
Wattage: 100
Finish: Brushed Nickel
Weight: 6
Product Name: One Light Pendant
UPC: 611728151907
Category: Mini Pendant
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 696785
Product Name JS1505BN Mini Pendants-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859944 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details