Capital Lighting, Inc. JO8307IB Exterior -Wall Mount 696783

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 10.50 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Imperial Bronze Weight: 8 Product Name: One Light Outdoor Wall UPC: 611728153314 Category: Outdoor Glass: Champagne Marble Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 10.50 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Imperial Bronze Weight: 8 Product Name: One Light Outdoor Wall UPC: 611728153314 Category: Outdoor Glass: Champagne Marble Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
JO8307IB Exterior -Wall Mount - 696783 - Capital Lighting, Inc.
Columbus, OH, USA
JO8307IB Exterior -Wall Mount
696783
JO8307IB Exterior -Wall Mount 696783
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 10.50 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Imperial Bronze Weight: 8 Product Name: One Light Outdoor Wall UPC: 611728153314 Category: Outdoor Glass: Champagne Marble Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 6.50
Height: 10.50
Extension: 8
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Imperial Bronze
Weight: 8
Product Name: One Light Outdoor Wall
UPC: 611728153314
Category: Outdoor
Glass: Champagne Marble
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 696783
Product Name JO8307IB Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065990 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details