Capital Lighting, Inc. JO8310IB Exterior -Wall Mount 696780

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 16.00 Extension: 12.5 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Imperial Bronze Weight: 16 Product Name: One Light Outdoor Wall UPC: 611728153338 Category: Outdoor Glass: Champagne Marble Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 16.00 Extension: 12.5 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Imperial Bronze Weight: 16 Product Name: One Light Outdoor Wall UPC: 611728153338 Category: Outdoor Glass: Champagne Marble Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
JO8310IB Exterior -Wall Mount - 696780 - Capital Lighting, Inc.
Columbus, OH, USA
JO8310IB Exterior -Wall Mount
696780
JO8310IB Exterior -Wall Mount 696780
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 16.00 Extension: 12.5 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Imperial Bronze Weight: 16 Product Name: One Light Outdoor Wall UPC: 611728153338 Category: Outdoor Glass: Champagne Marble Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 16.00
Extension: 12.5
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Imperial Bronze
Weight: 16
Product Name: One Light Outdoor Wall
UPC: 611728153338
Category: Outdoor
Glass: Champagne Marble
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 696780
Product Name JO8310IB Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
LED Panel Lights - 2234478 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details