Capital Lighting, Inc. JF5009HD Large Chandeliers-Glass Shade 696756

Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 39.00 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Hartford Bronze Weight: 86 Product Name: Nine Light Chandelier UPC: 611728151877 Category: Chandelier Glass: Amber Marble Sunset Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 39.00 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Hartford Bronze Weight: 86 Product Name: Nine Light Chandelier UPC: 611728151877 Category: Chandelier Glass: Amber Marble Sunset Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
JF5009HD Large Chandeliers-Glass Shade - 696756 - Capital Lighting, Inc.
Columbus, OH, USA
JF5009HD Large Chandeliers-Glass Shade
696756
JF5009HD Large Chandeliers-Glass Shade 696756
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 39.00 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Hartford Bronze Weight: 86 Product Name: Nine Light Chandelier UPC: 611728151877 Category: Chandelier Glass: Amber Marble Sunset Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 32.00
Height: 39.00
Bulb
Type: Medium
Qty: 9
Wattage: 100
Finish: Hartford Bronze
Weight: 86
Product Name: Nine Light Chandelier
UPC: 611728151877
Category: Chandelier
Glass: Amber Marble Sunset
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 696756
Product Name JF5009HD Large Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2318118 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 120mm(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details