Capital Lighting, Inc. JF5005HD Mid. Chandeliers-Glass Up 696754

Description
PRODUCT DETAILS / SPECS Width/Dia: 27.50 Height: 29.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Hartford Bronze Weight: 37 Product Name: Five Light Chandelier UPC: 611728151778 Category: Chandelier Glass: Amber Marble Sunset Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 27.50 Height: 29.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Hartford Bronze Weight: 37 Product Name: Five Light Chandelier UPC: 611728151778 Category: Chandelier Glass: Amber Marble Sunset Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
JF5005HD Mid. Chandeliers-Glass Up - 696754 - Capital Lighting, Inc.
Columbus, OH, USA
JF5005HD Mid. Chandeliers-Glass Up
696754
JF5005HD Mid. Chandeliers-Glass Up 696754
PRODUCT DETAILS / SPECS Width/Dia: 27.50 Height: 29.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Hartford Bronze Weight: 37 Product Name: Five Light Chandelier UPC: 611728151778 Category: Chandelier Glass: Amber Marble Sunset Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 27.50
Height: 29.00
Bulb
Type: Medium
Qty: 5
Wattage: 100
Finish: Hartford Bronze
Weight: 37
Product Name: Five Light Chandelier
UPC: 611728151778
Category: Chandelier
Glass: Amber Marble Sunset
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 696754
Product Name JF5005HD Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318147 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details