Capital Lighting, Inc. DW8604C Bathroom Fixtures-Four Lights 696729

Description
PRODUCT DETAILS / SPECS Width/Dia: 33.50 Height: 7.50 Extension: 7 Bulb Type: G9 Qty: 4 Wattage: 100 Finish: Polished Chrome Weight: 10 Product Name: Four Light Bath Fixture UPC: 611728153185 Category: Bath Glass: Opal Etched Safety Rating: Not Listed
Description
PRODUCT DETAILS / SPECS Width/Dia: 33.50 Height: 7.50 Extension: 7 Bulb Type: G9 Qty: 4 Wattage: 100 Finish: Polished Chrome Weight: 10 Product Name: Four Light Bath Fixture UPC: 611728153185 Category: Bath Glass: Opal Etched Safety Rating: Not Listed

Suppliers

Company
Product
Description
Supplier Links
DW8604C Bathroom Fixtures-Four Lights - 696729 - Capital Lighting, Inc.
Columbus, OH, USA
DW8604C Bathroom Fixtures-Four Lights
696729
DW8604C Bathroom Fixtures-Four Lights 696729
PRODUCT DETAILS / SPECS Width/Dia: 33.50 Height: 7.50 Extension: 7 Bulb Type: G9 Qty: 4 Wattage: 100 Finish: Polished Chrome Weight: 10 Product Name: Four Light Bath Fixture UPC: 611728153185 Category: Bath Glass: Opal Etched Safety Rating: Not Listed

PRODUCT DETAILS / SPECS
Width/Dia: 33.50
Height: 7.50
Extension: 7
Bulb
Type: G9
Qty: 4
Wattage: 100
Finish: Polished Chrome
Weight: 10
Product Name: Four Light Bath Fixture
UPC: 611728153185
Category: Bath
Glass: Opal Etched
Safety Rating: Not Listed

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 696729
Product Name DW8604C Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2838341 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.175m(L)
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details