Capital Lighting, Inc. GF1717AN Semi-Flush Mts.-Bowl Style 696727

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 12.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Antique Nickel Weight: 13 Product Name: Three Light Semi Flush Mount UPC: 611728152508 Category: Semi-Flush Mount Glass: Opal Etched Safety Rating: Not Listed
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 12.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Antique Nickel Weight: 13 Product Name: Three Light Semi Flush Mount UPC: 611728152508 Category: Semi-Flush Mount Glass: Opal Etched Safety Rating: Not Listed

Suppliers

Company
Product
Description
Supplier Links
GF1717AN Semi-Flush Mts.-Bowl Style - 696727 - Capital Lighting, Inc.
Columbus, OH, USA
GF1717AN Semi-Flush Mts.-Bowl Style
696727
GF1717AN Semi-Flush Mts.-Bowl Style 696727
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 12.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Antique Nickel Weight: 13 Product Name: Three Light Semi Flush Mount UPC: 611728152508 Category: Semi-Flush Mount Glass: Opal Etched Safety Rating: Not Listed

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 12.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Antique Nickel
Weight: 13
Product Name: Three Light Semi Flush Mount
UPC: 611728152508
Category: Semi-Flush Mount
Glass: Opal Etched
Safety Rating: Not Listed

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 696727
Product Name GF1717AN Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235015 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details