Capital Lighting, Inc. GF1721PN Semi-Flush Mts.-Bowl Style 696723

Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 14.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Palladian Bronze Weight: 19 Product Name: Four Light Semi Flush Mount UPC: 611728152515 Category: Semi-Flush Mount Glass: Opal Etched Safety Rating: Not Listed
Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 14.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Palladian Bronze Weight: 19 Product Name: Four Light Semi Flush Mount UPC: 611728152515 Category: Semi-Flush Mount Glass: Opal Etched Safety Rating: Not Listed

Suppliers

Company
Product
Description
Supplier Links
GF1721PN Semi-Flush Mts.-Bowl Style - 696723 - Capital Lighting, Inc.
Columbus, OH, USA
GF1721PN Semi-Flush Mts.-Bowl Style
696723
GF1721PN Semi-Flush Mts.-Bowl Style 696723
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 14.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Palladian Bronze Weight: 19 Product Name: Four Light Semi Flush Mount UPC: 611728152515 Category: Semi-Flush Mount Glass: Opal Etched Safety Rating: Not Listed

PRODUCT DETAILS / SPECS
Width/Dia: 21.00
Height: 14.00
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Palladian Bronze
Weight: 19
Product Name: Four Light Semi Flush Mount
UPC: 611728152515
Category: Semi-Flush Mount
Glass: Opal Etched
Safety Rating: Not Listed

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 696723
Product Name GF1721PN Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2869548 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details