Capital Lighting, Inc. DI8502HO Bathroom Fixtures-Two Lights 696701

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 8.00 Length 8.00 Extension: 8 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Harbor Bronze Weight: 10 Product Name: Two Light Bath Fixture UPC: 611728155134 Category: Bath Glass: Opal Etched Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 8.00 Length 8.00 Extension: 8 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Harbor Bronze Weight: 10 Product Name: Two Light Bath Fixture UPC: 611728155134 Category: Bath Glass: Opal Etched Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
DI8502HO Bathroom Fixtures-Two Lights - 696701 - Capital Lighting, Inc.
Columbus, OH, USA
DI8502HO Bathroom Fixtures-Two Lights
696701
DI8502HO Bathroom Fixtures-Two Lights 696701
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 8.00 Length 8.00 Extension: 8 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Harbor Bronze Weight: 10 Product Name: Two Light Bath Fixture UPC: 611728155134 Category: Bath Glass: Opal Etched Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 8.00
Length 8.00
Extension: 8
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Harbor Bronze
Weight: 10
Product Name: Two Light Bath Fixture
UPC: 611728155134
Category: Bath
Glass: Opal Etched
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 696701
Product Name DI8502HO Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2498442 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 151.3mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details