Capital Lighting, Inc. TF489P01VB Mini Pendants-Rod 696696

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 50.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Vintage Bronze Weight: 7 Product Name: One Light Pendant UPC: 611728151426 Category: Mini Pendant Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 50.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Vintage Bronze Weight: 7 Product Name: One Light Pendant UPC: 611728151426 Category: Mini Pendant Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
TF489P01VB Mini Pendants-Rod - 696696 - Capital Lighting, Inc.
Columbus, OH, USA
TF489P01VB Mini Pendants-Rod
696696
TF489P01VB Mini Pendants-Rod 696696
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 50.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Vintage Bronze Weight: 7 Product Name: One Light Pendant UPC: 611728151426 Category: Mini Pendant Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 50.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Vintage Bronze
Weight: 7
Product Name: One Light Pendant
UPC: 611728151426
Category: Mini Pendant
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 696696
Product Name TF489P01VB Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2306119 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details