Capital Lighting, Inc. SR5103IN Mid. Chandeliers-Glass Down 696694

Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 22.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Iron Gate Weight: 19 Product Name: Three Light Chandelier UPC: 611728152669 Category: Chandelier Glass: Opal Etched Safety Rating: Not Listed
Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 22.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Iron Gate Weight: 19 Product Name: Three Light Chandelier UPC: 611728152669 Category: Chandelier Glass: Opal Etched Safety Rating: Not Listed

Suppliers

Company
Product
Description
Supplier Links
SR5103IN Mid. Chandeliers-Glass Down - 696694 - Capital Lighting, Inc.
Columbus, OH, USA
SR5103IN Mid. Chandeliers-Glass Down
696694
SR5103IN Mid. Chandeliers-Glass Down 696694
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 22.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Iron Gate Weight: 19 Product Name: Three Light Chandelier UPC: 611728152669 Category: Chandelier Glass: Opal Etched Safety Rating: Not Listed

PRODUCT DETAILS / SPECS
Width/Dia: 23.00
Height: 22.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Iron Gate
Weight: 19
Product Name: Three Light Chandelier
UPC: 611728152669
Category: Chandelier
Glass: Opal Etched
Safety Rating: Not Listed

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 696694
Product Name SR5103IN Mid. Chandeliers-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318147 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details