PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 26.50
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Mystic Black
Weight: 23
Product Name: One Light Table Lamp
UPC: 611728149621
Category: Table Lamp
Safety Rating: CUL
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 696663 |
| Product Name | ZE6126K Lamps-Table Lamps |
| Application | Residential |