PRODUCT DETAILS / SPECS
Width/Dia: 54.00
Height: 17.75
Bulb
Finish: Antique Bronze
Product Name: Ceiling Fans
UPC: 785247155170
Category: Ceiling Fans
Safety Rating: Ul
Wire: 80``
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Ceiling Fans |
| Product Number | 696660 |
| Product Name | P2530-20 Fans-Ceiling Fans |