Capital Lighting, Inc. P2849-84 Lamps-Swing Arm-Wall 696656

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.25 Height: 22.00 Extension: 22.37 Bulb Qty: 1 Wattage: 100 Finish: Espresso Product Name: One Light Wall Bracket UPC: 785247154968 Category: Wall Bracket Safety Rating: Ccsaus
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.25 Height: 22.00 Extension: 22.37 Bulb Qty: 1 Wattage: 100 Finish: Espresso Product Name: One Light Wall Bracket UPC: 785247154968 Category: Wall Bracket Safety Rating: Ccsaus

Suppliers

Company
Product
Description
Supplier Links
P2849-84 Lamps-Swing Arm-Wall - 696656 - Capital Lighting, Inc.
Columbus, OH, USA
P2849-84 Lamps-Swing Arm-Wall
696656
P2849-84 Lamps-Swing Arm-Wall 696656
PRODUCT DETAILS / SPECS Width/Dia: 13.25 Height: 22.00 Extension: 22.37 Bulb Qty: 1 Wattage: 100 Finish: Espresso Product Name: One Light Wall Bracket UPC: 785247154968 Category: Wall Bracket Safety Rating: Ccsaus

PRODUCT DETAILS / SPECS
Width/Dia: 13.25
Height: 22.00
Extension: 22.37
Bulb
Qty: 1
Wattage: 100
Finish: Espresso
Product Name: One Light Wall Bracket
UPC: 785247154968
Category: Wall Bracket
Safety Rating: Ccsaus

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 696656
Product Name P2849-84 Lamps-Swing Arm-Wall
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 286491 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details