Capital Lighting, Inc. P2926-09 Sconces-Single Glass 696652

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 10.00 Extension: 4.75 Bulb Type: GU24 Qty: 1 Wattage: 18 Finish: Brushed Nickel Product Name: One Light Bath UPC: 785247157358 Category: Bath & Vanity Glass: White Acrylic Safety Rating: Ul Cul Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 10.00 Extension: 4.75 Bulb Type: GU24 Qty: 1 Wattage: 18 Finish: Brushed Nickel Product Name: One Light Bath UPC: 785247157358 Category: Bath & Vanity Glass: White Acrylic Safety Rating: Ul Cul Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
P2926-09 Sconces-Single Glass - 696652 - Capital Lighting, Inc.
Columbus, OH, USA
P2926-09 Sconces-Single Glass
696652
P2926-09 Sconces-Single Glass 696652
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 10.00 Extension: 4.75 Bulb Type: GU24 Qty: 1 Wattage: 18 Finish: Brushed Nickel Product Name: One Light Bath UPC: 785247157358 Category: Bath & Vanity Glass: White Acrylic Safety Rating: Ul Cul Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 10.00
Extension: 4.75
Bulb
Type: GU24
Qty: 1
Wattage: 18
Finish: Brushed Nickel
Product Name: One Light Bath
UPC: 785247157358
Category: Bath & Vanity
Glass: White Acrylic
Safety Rating: Ul Cul
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 696652
Product Name P2926-09 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details