Capital Lighting, Inc. TFIK1508VA Mini Pendants-Rod 696647

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 46.50 Length 46.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Valiant Bronze Weight: 6 Product Name: One Light Pendant UPC: 611728151396 Category: Mini Pendant Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 46.50 Length 46.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Valiant Bronze Weight: 6 Product Name: One Light Pendant UPC: 611728151396 Category: Mini Pendant Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
TFIK1508VA Mini Pendants-Rod - 696647 - Capital Lighting, Inc.
Columbus, OH, USA
TFIK1508VA Mini Pendants-Rod
696647
TFIK1508VA Mini Pendants-Rod 696647
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 46.50 Length 46.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Valiant Bronze Weight: 6 Product Name: One Light Pendant UPC: 611728151396 Category: Mini Pendant Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 46.50
Length 46.50
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Valiant Bronze
Weight: 6
Product Name: One Light Pendant
UPC: 611728151396
Category: Mini Pendant
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 696647
Product Name TFIK1508VA Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2105505 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1800 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details