Capital Lighting, Inc. TY8602AN Bathroom Fixtures-Two Lights 696643

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 7.50 Extension: 5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Antique Nickel Weight: 6 Product Name: Two Light Bath Fixture UPC: 611728152058 Category: Bath Glass: Opal Etched Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 7.50 Extension: 5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Antique Nickel Weight: 6 Product Name: Two Light Bath Fixture UPC: 611728152058 Category: Bath Glass: Opal Etched Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
TY8602AN Bathroom Fixtures-Two Lights - 696643 - Capital Lighting, Inc.
Columbus, OH, USA
TY8602AN Bathroom Fixtures-Two Lights
696643
TY8602AN Bathroom Fixtures-Two Lights 696643
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 7.50 Extension: 5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Antique Nickel Weight: 6 Product Name: Two Light Bath Fixture UPC: 611728152058 Category: Bath Glass: Opal Etched Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 13.50
Height: 7.50
Extension: 5
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Antique Nickel
Weight: 6
Product Name: Two Light Bath Fixture
UPC: 611728152058
Category: Bath
Glass: Opal Etched
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 696643
Product Name TY8602AN Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856544 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.644m(L)
View Details