Capital Lighting, Inc. P2649-20 Fans-Light Kits 696636

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 6.00 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Antique Bronze Product Name: Three Light Ceiling Fan UPC: 785247157150 Category: Ceiling Fans Glass: Etched Safety Rating: Etl
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 6.00 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Antique Bronze Product Name: Three Light Ceiling Fan UPC: 785247157150 Category: Ceiling Fans Glass: Etched Safety Rating: Etl

Suppliers

Company
Product
Description
Supplier Links
P2649-20 Fans-Light Kits - 696636 - Capital Lighting, Inc.
Columbus, OH, USA
P2649-20 Fans-Light Kits
696636
P2649-20 Fans-Light Kits 696636
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 6.00 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Antique Bronze Product Name: Three Light Ceiling Fan UPC: 785247157150 Category: Ceiling Fans Glass: Etched Safety Rating: Etl

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 6.00
Bulb
Type: Candelabra
Qty: 3
Wattage: 40
Finish: Antique Bronze
Product Name: Three Light Ceiling Fan
UPC: 785247157150
Category: Ceiling Fans
Glass: Etched
Safety Rating: Etl

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 696636
Product Name P2649-20 Fans-Light Kits
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2407176 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details