Capital Lighting, Inc. P2649-09EBWB Fans-Light Kits 696634

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 6.00 Bulb Type: GU24 Qty: 2 Wattage: 13 Finish: Brushed Nickel Product Name: Two Light Ceiling Fan Light Kit UPC: 785247156740 Category: Ceiling Fans Glass: Etched Safety Rating: Etl
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 6.00 Bulb Type: GU24 Qty: 2 Wattage: 13 Finish: Brushed Nickel Product Name: Two Light Ceiling Fan Light Kit UPC: 785247156740 Category: Ceiling Fans Glass: Etched Safety Rating: Etl

Suppliers

Company
Product
Description
Supplier Links
P2649-09EBWB Fans-Light Kits - 696634 - Capital Lighting, Inc.
Columbus, OH, USA
P2649-09EBWB Fans-Light Kits
696634
P2649-09EBWB Fans-Light Kits 696634
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 6.00 Bulb Type: GU24 Qty: 2 Wattage: 13 Finish: Brushed Nickel Product Name: Two Light Ceiling Fan Light Kit UPC: 785247156740 Category: Ceiling Fans Glass: Etched Safety Rating: Etl

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 6.00
Bulb
Type: GU24
Qty: 2
Wattage: 13
Finish: Brushed Nickel
Product Name: Two Light Ceiling Fan Light Kit
UPC: 785247156740
Category: Ceiling Fans
Glass: Etched
Safety Rating: Etl

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 696634
Product Name P2649-09EBWB Fans-Light Kits
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Batten Lights - 2235008 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details