Capital Lighting, Inc. P2653-09 Fans-Light Kits 696631

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 5.75 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Brushed Nickel Product Name: Three Light Ceiling Fan UPC: 785247157730 Category: Ceiling Fans Glass: Etched Watermark Safety Rating: Ul
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 5.75 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Brushed Nickel Product Name: Three Light Ceiling Fan UPC: 785247157730 Category: Ceiling Fans Glass: Etched Watermark Safety Rating: Ul

Suppliers

Company
Product
Description
Supplier Links
P2653-09 Fans-Light Kits - 696631 - Capital Lighting, Inc.
Columbus, OH, USA
P2653-09 Fans-Light Kits
696631
P2653-09 Fans-Light Kits 696631
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 5.75 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Brushed Nickel Product Name: Three Light Ceiling Fan UPC: 785247157730 Category: Ceiling Fans Glass: Etched Watermark Safety Rating: Ul

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 5.75
Bulb
Type: Candelabra
Qty: 3
Wattage: 40
Finish: Brushed Nickel
Product Name: Three Light Ceiling Fan
UPC: 785247157730
Category: Ceiling Fans
Glass: Etched Watermark
Safety Rating: Ul

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 696631
Product Name P2653-09 Fans-Light Kits
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235009 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details