Capital Lighting, Inc. P2759-74 Bathroom Fixtures-Two Lights 696618

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 10.00 Extension: 7.5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Venetian Bronze Product Name: Two Light Bath Fixture UPC: 785247156351 Category: Bath & Vanity Glass: Etched Safety Rating: Ul Cul Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 10.00 Extension: 7.5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Venetian Bronze Product Name: Two Light Bath Fixture UPC: 785247156351 Category: Bath & Vanity Glass: Etched Safety Rating: Ul Cul Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
P2759-74 Bathroom Fixtures-Two Lights - 696618 - Capital Lighting, Inc.
Columbus, OH, USA
P2759-74 Bathroom Fixtures-Two Lights
696618
P2759-74 Bathroom Fixtures-Two Lights 696618
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 10.00 Extension: 7.5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Venetian Bronze Product Name: Two Light Bath Fixture UPC: 785247156351 Category: Bath & Vanity Glass: Etched Safety Rating: Ul Cul Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 10.00
Extension: 7.5
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Venetian Bronze
Product Name: Two Light Bath Fixture
UPC: 785247156351
Category: Bath & Vanity
Glass: Etched
Safety Rating: Ul Cul
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 696618
Product Name P2759-74 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2856546 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details