Capital Lighting, Inc. P2758-03 Sconces-Single Glass 696614

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 10.00 Extension: 7.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Aged Pewter Product Name: One Light Bath UPC: 785247154661 Category: Bath & Vanity Glass: Etched Safety Rating: Ul Cul Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 10.00 Extension: 7.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Aged Pewter Product Name: One Light Bath UPC: 785247154661 Category: Bath & Vanity Glass: Etched Safety Rating: Ul Cul Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
P2758-03 Sconces-Single Glass - 696614 - Capital Lighting, Inc.
Columbus, OH, USA
P2758-03 Sconces-Single Glass
696614
P2758-03 Sconces-Single Glass 696614
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 10.00 Extension: 7.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Aged Pewter Product Name: One Light Bath UPC: 785247154661 Category: Bath & Vanity Glass: Etched Safety Rating: Ul Cul Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 10.00
Extension: 7.5
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Aged Pewter
Product Name: One Light Bath
UPC: 785247154661
Category: Bath & Vanity
Glass: Etched
Safety Rating: Ul Cul
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 696614
Product Name P2758-03 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details