Capital Lighting, Inc. 1851AC/ANTQ Mini Pendants-Rod 696599

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 66.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Copper Product Name: Single Light Mini Pendant Glass: Antique Filigree Canopy: 5.5" W x 0.75" H
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 66.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Copper Product Name: Single Light Mini Pendant Glass: Antique Filigree Canopy: 5.5" W x 0.75" H

Suppliers

Company
Product
Description
Supplier Links
1851AC/ANTQ Mini Pendants-Rod - 696599 - Capital Lighting, Inc.
Columbus, OH, USA
1851AC/ANTQ Mini Pendants-Rod
696599
1851AC/ANTQ Mini Pendants-Rod 696599
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 66.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Copper Product Name: Single Light Mini Pendant Glass: Antique Filigree Canopy: 5.5" W x 0.75" H

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 66.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Antique Copper
Product Name: Single Light Mini Pendant
Glass: Antique Filigree
Canopy: 5.5" W x 0.75" H

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 696599
Product Name 1851AC/ANTQ Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Slimline Enclosure Light, On/Off Switch - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Fluorescent Lights; Wall Fixture
Lamp Type Fluorescent
View Details
LED Panel Lights - 2260168 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 211mm(L)
View Details