Capital Lighting, Inc. 3036PD/1501 Sconces-Drum Shades 696596

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 14.50 Extension: 10 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Ponderosa Weight: 9 Product Name: Two Light Wall Bracket Glass: Faux Calcite
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 14.50 Extension: 10 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Ponderosa Weight: 9 Product Name: Two Light Wall Bracket Glass: Faux Calcite

Suppliers

Company
Product
Description
Supplier Links
3036PD/1501 Sconces-Drum Shades - 696596 - Capital Lighting, Inc.
Columbus, OH, USA
3036PD/1501 Sconces-Drum Shades
696596
3036PD/1501 Sconces-Drum Shades 696596
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 14.50 Extension: 10 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Ponderosa Weight: 9 Product Name: Two Light Wall Bracket Glass: Faux Calcite

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 14.50
Extension: 10
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Ponderosa
Weight: 9
Product Name: Two Light Wall Bracket
Glass: Faux Calcite

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 696596
Product Name 3036PD/1501 Sconces-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065981 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 30 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details