Capital Lighting, Inc. 3033SC Sconces-Double Candle 696594

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 16.00 Extension: 10 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Sycamore Weight: 5 Product Name: Two Light Wall Bracket
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 16.00 Extension: 10 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Sycamore Weight: 5 Product Name: Two Light Wall Bracket

Suppliers

Company
Product
Description
Supplier Links
3033SC Sconces-Double Candle - 696594 - Capital Lighting, Inc.
Columbus, OH, USA
3033SC Sconces-Double Candle
696594
3033SC Sconces-Double Candle 696594
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 16.00 Extension: 10 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Sycamore Weight: 5 Product Name: Two Light Wall Bracket

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 16.00
Extension: 10
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Sycamore
Weight: 5
Product Name: Two Light Wall Bracket

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 696594
Product Name 3033SC Sconces-Double Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2215294 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 590mm(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details