Capital Lighting, Inc. 3043PD/PS11 Bathroom Fixtures-Three Lights 696590

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 16.00 Extension: 12 Bulb Type: Medium Qty: 3 Wattage: 40 Finish: Ponderosa Weight: 12 Product Name: Three Light Bathroom Lights Glass: Penshell
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 16.00 Extension: 12 Bulb Type: Medium Qty: 3 Wattage: 40 Finish: Ponderosa Weight: 12 Product Name: Three Light Bathroom Lights Glass: Penshell

Suppliers

Company
Product
Description
Supplier Links
3043PD/PS11 Bathroom Fixtures-Three Lights - 696590 - Capital Lighting, Inc.
Columbus, OH, USA
3043PD/PS11 Bathroom Fixtures-Three Lights
696590
3043PD/PS11 Bathroom Fixtures-Three Lights 696590
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 16.00 Extension: 12 Bulb Type: Medium Qty: 3 Wattage: 40 Finish: Ponderosa Weight: 12 Product Name: Three Light Bathroom Lights Glass: Penshell

PRODUCT DETAILS / SPECS
Width/Dia: 26.00
Height: 16.00
Extension: 12
Bulb
Type: Medium
Qty: 3
Wattage: 40
Finish: Ponderosa
Weight: 12
Product Name: Three Light Bathroom Lights
Glass: Penshell

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 696590
Product Name 3043PD/PS11 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2318111 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details