Capital Lighting, Inc. 5098CB Pendants-Bowl Style 696586

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 29.75 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Chemical Bronze Product Name: Three Light Pendant Glass: Bronze Bubble
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 29.75 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Chemical Bronze Product Name: Three Light Pendant Glass: Bronze Bubble

Suppliers

Company
Product
Description
Supplier Links
5098CB Pendants-Bowl Style - 696586 - Capital Lighting, Inc.
Columbus, OH, USA
5098CB Pendants-Bowl Style
696586
5098CB Pendants-Bowl Style 696586
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 29.75 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Chemical Bronze Product Name: Three Light Pendant Glass: Bronze Bubble

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 29.75
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Chemical Bronze
Product Name: Three Light Pendant
Glass: Bronze Bubble

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 696586
Product Name 5098CB Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2305090 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 150mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details