Capital Lighting, Inc. 5198TP/STONE Mid. Chandeliers-Glass Up 696582

Description
PRODUCT DETAILS / SPECS Width/Dia: 28.30 Height: 31.63 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Tawny Port Product Name: Five Light Chandelier Glass: Stone
Description
PRODUCT DETAILS / SPECS Width/Dia: 28.30 Height: 31.63 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Tawny Port Product Name: Five Light Chandelier Glass: Stone

Suppliers

Company
Product
Description
Supplier Links
5198TP/STONE Mid. Chandeliers-Glass Up - 696582 - Capital Lighting, Inc.
Columbus, OH, USA
5198TP/STONE Mid. Chandeliers-Glass Up
696582
5198TP/STONE Mid. Chandeliers-Glass Up 696582
PRODUCT DETAILS / SPECS Width/Dia: 28.30 Height: 31.63 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Tawny Port Product Name: Five Light Chandelier Glass: Stone

PRODUCT DETAILS / SPECS
Width/Dia: 28.30
Height: 31.63
Bulb
Type: Medium
Qty: 5
Wattage: 100
Finish: Tawny Port
Product Name: Five Light Chandelier
Glass: Stone

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 696582
Product Name 5198TP/STONE Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2305088 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 150mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details