Capital Lighting, Inc. 3086AC/PS15 Sconces-Double Glass 696576

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 24.00 Extension: 9 Bulb Qty: 2 Wattage: 40 Finish: Antique Copper Product Name: Two Light Wall Bracket Glass: Penshell
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 24.00 Extension: 9 Bulb Qty: 2 Wattage: 40 Finish: Antique Copper Product Name: Two Light Wall Bracket Glass: Penshell

Suppliers

Company
Product
Description
Supplier Links
3086AC/PS15 Sconces-Double Glass - 696576 - Capital Lighting, Inc.
Columbus, OH, USA
3086AC/PS15 Sconces-Double Glass
696576
3086AC/PS15 Sconces-Double Glass 696576
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 24.00 Extension: 9 Bulb Qty: 2 Wattage: 40 Finish: Antique Copper Product Name: Two Light Wall Bracket Glass: Penshell

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 24.00
Extension: 9
Bulb
Qty: 2
Wattage: 40
Finish: Antique Copper
Product Name: Two Light Wall Bracket
Glass: Penshell

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 696576
Product Name 3086AC/PS15 Sconces-Double Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 2892206 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 364mm(L)
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details