Capital Lighting, Inc. 3119TP/1350 Sconces-Single Glass 696571

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 18.00 Extension: 11 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Tawny Port Product Name: One Light Wall Bracket Glass: Waterfall Wire: 6`
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 18.00 Extension: 11 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Tawny Port Product Name: One Light Wall Bracket Glass: Waterfall Wire: 6`

Suppliers

Company
Product
Description
Supplier Links
3119TP/1350 Sconces-Single Glass - 696571 - Capital Lighting, Inc.
Columbus, OH, USA
3119TP/1350 Sconces-Single Glass
696571
3119TP/1350 Sconces-Single Glass 696571
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 18.00 Extension: 11 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Tawny Port Product Name: One Light Wall Bracket Glass: Waterfall Wire: 6`

PRODUCT DETAILS / SPECS
Width/Dia: 5.50
Height: 18.00
Extension: 11
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Tawny Port
Product Name: One Light Wall Bracket
Glass: Waterfall
Wire: 6`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 696571
Product Name 3119TP/1350 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1256914 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.79 m(L)
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details