Capital Lighting, Inc. 4205BG/8045 Mid. Chandeliers-Candle 696568

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 23.00 Bulb Type: Candelabra/R50 Qty: 5 Wattage: 60 Finish: Bellagio Product Name: Six Light Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 23.00 Bulb Type: Candelabra/R50 Qty: 5 Wattage: 60 Finish: Bellagio Product Name: Six Light Chandelier

Suppliers

Company
Product
Description
Supplier Links
4205BG/8045 Mid. Chandeliers-Candle - 696568 - Capital Lighting, Inc.
Columbus, OH, USA
4205BG/8045 Mid. Chandeliers-Candle
696568
4205BG/8045 Mid. Chandeliers-Candle 696568
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 23.00 Bulb Type: Candelabra/R50 Qty: 5 Wattage: 60 Finish: Bellagio Product Name: Six Light Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 22.00
Height: 23.00
Bulb
Type: Candelabra/R50
Qty: 5
Wattage: 60
Finish: Bellagio
Product Name: Six Light Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 696568
Product Name 4205BG/8045 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1940417 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.173 m(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details