Capital Lighting, Inc. 4204AC/1239 Bathroom Fixtures-Four Lights 696565

Description
PRODUCT DETAILS / SPECS Width/Dia: 40.50 Height: 11.00 Extension: 10.5 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Antique Copper Product Name: Four Light Bathroom Lights Glass: Neutral Swirl
Description
PRODUCT DETAILS / SPECS Width/Dia: 40.50 Height: 11.00 Extension: 10.5 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Antique Copper Product Name: Four Light Bathroom Lights Glass: Neutral Swirl

Suppliers

Company
Product
Description
Supplier Links
4204AC/1239 Bathroom Fixtures-Four Lights - 696565 - Capital Lighting, Inc.
Columbus, OH, USA
4204AC/1239 Bathroom Fixtures-Four Lights
696565
4204AC/1239 Bathroom Fixtures-Four Lights 696565
PRODUCT DETAILS / SPECS Width/Dia: 40.50 Height: 11.00 Extension: 10.5 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Antique Copper Product Name: Four Light Bathroom Lights Glass: Neutral Swirl

PRODUCT DETAILS / SPECS
Width/Dia: 40.50
Height: 11.00
Extension: 10.5
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Antique Copper
Product Name: Four Light Bathroom Lights
Glass: Neutral Swirl

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 696565
Product Name 4204AC/1239 Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1813814 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lighting Fixture Dimensions 873mm(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details